Vishay Precision Group Chip Resistor - Surface Mount CRCW12062K80FKEA

Description
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.80KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80KFCT-ND
Chip Resistor - Surface Mount 541-2.80KFCT-ND
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.80KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80KFDKR-ND
Chip Resistor - Surface Mount 541-2.80KFDKR-ND
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.80KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.80KFTR-ND
Chip Resistor - Surface Mount 541-2.80KFTR-ND
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.80K OHM 1/4W 1% 1206 SMD - CRCW12062K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/4W 1% 1206 SMD
CRCW12062K80FKEA
RES 2.80K OHM 1/4W 1% 1206 SMD CRCW12062K80FKEA
RES 2.80Kohm 1/4W 1% 1206 SMD

RES 2.80Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 2K8, 1%, 0.25W, 1206; Resistance Vishay - 89M6855 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K8, 1%, 0.25W, 1206; Resistance Vishay
89M6855
Res, Thick Film, 2K8, 1%, 0.25W, 1206; Resistance Vishay 89M6855
RES, THICK FILM, 2K8, 1%, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K8, 1%, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4880
Res, Thick Film, 2K8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4880
RES, THICK FILM, 2K8, 1%, 0.25W, 1206, REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K8, 1%, 0.25W, 1206, REEL; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12062K80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062K80FKEA
Chip Resistor - Surface Mount CRCW12062K80FKEA
RES SMD 2.8K OHM 1% 1/4W 1206

RES SMD 2.8K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2.80KFCT-ND CRCW12062K80FKEA 89M6855 42K4880 CRCW12062K80FKEA
Product Name Chip Resistor - Surface Mount RES 2.80K OHM 1/4W 1% 1206 SMD Res, Thick Film, 2K8, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 2K8, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data