Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12062K74FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.74 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.74 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4233 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4233
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4233
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.74 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.74 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4116
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4116
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.74 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.74 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4233
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.74 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details