2.61 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES 2.61Kohm 1/4W 1% 1206 SMD
RES, THICK FILM, 2K61, 1%, 0.25W, 1206, REEL; Resistance:2.61kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12062K61FKTA-ND | CRCW12062K61FKTA | 07J5778 |
| Product Name | Chip Resistor - Surface Mount | RES 2.61K OHM 1/4W 1% 1206 SMD | Res, Thick Film, 2K61, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 [3216 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |