Vishay Intertechnology, Inc. RES 2.55K OHM .5W 1% 1206 SMD CRCW12062K55FKEAHP

Description
RES 2.55Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.55Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM .5W 1% 1206 SMD - CRCW12062K55FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM .5W 1% 1206 SMD
CRCW12062K55FKEAHP
RES 2.55K OHM .5W 1% 1206 SMD CRCW12062K55FKEAHP
RES 2.55Kohm .5W 1% 1206 SMD

RES 2.55Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K55FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K55FKEAHP-ND
Chip Resistor - Surface Mount CRCW12062K55FKEAHP-ND
2.55 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.55 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12062K55FKEAHP CRCW12062K55FKEAHP-ND
Product Name RES 2.55K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1334FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details