Vishay Precision Group RES 2.49K OHM 1/4W 1% 1206 SMD CRCW12062K49FKEA

Description
RES 2.49Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.49Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/4W 1% 1206 SMD - CRCW12062K49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/4W 1% 1206 SMD
CRCW12062K49FKEA
RES 2.49K OHM 1/4W 1% 1206 SMD CRCW12062K49FKEA
RES 2.49Kohm 1/4W 1% 1206 SMD

RES 2.49Kohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 6792008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792008
Surface Mount Resistors 6792008
Vishay CRCW12062K49FKEA

Vishay CRCW12062K49FKEA

Supplier's Site
Surface Mount Resistors - 6792008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792008P
Surface Mount Resistors 6792008P
Vishay CRCW12062K49FKEA

Vishay CRCW12062K49FKEA

Supplier's Site
Surface Mount Resistors - 1694868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694868
Surface Mount Resistors 1694868
Vishay CRCW12062K49FKEA

Vishay CRCW12062K49FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KFCT-ND
Chip Resistor - Surface Mount 541-2.49KFCT-ND
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KFDKR-ND
Chip Resistor - Surface Mount 541-2.49KFDKR-ND
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KFTR-ND
Chip Resistor - Surface Mount 541-2.49KFTR-ND
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K49, 1%, 0.25W, 1206; Resistance Vishay - 53K2067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.25W, 1206; Resistance Vishay
53K2067
Res, Thick Film, 2K49, 1%, 0.25W, 1206; Resistance Vishay 53K2067
RES, THICK FILM, 2K49, 1%, 0.25W, 1206; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.25W, 1206; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K49, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2068
Res, Thick Film, 2K49, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2068
RES, THICK FILM, 2K49, 1%, 0.25W, 1206, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.25W, 1206, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12062K49FKEA 6792008 6792008P 541-2.49KFCT-ND 53K2067
Product Name RES 2.49K OHM 1/4W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 2K49, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2490 ohms 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 165000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details