Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2.4Kohms 1% CRCW12062K40FKEA

Description
Thick Film Resistors - SMD 1/4watt 2.4Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.4Kohms 1% - CRCW12062K40FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.4Kohms 1%
CRCW12062K40FKEA
Thick Film Resistors - SMD 1/4watt 2.4Kohms 1% CRCW12062K40FKEA
Thick Film Resistors - SMD 1/4watt 2.4Kohms 1%

Thick Film Resistors - SMD 1/4watt 2.4Kohms 1%

Supplier's Site
Surface Mount Resistors - 6791991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791991
Surface Mount Resistors 6791991
Vishay CRCW12062K40FKEA

Vishay CRCW12062K40FKEA

Supplier's Site
Surface Mount Resistors - 6791991P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791991P
Surface Mount Resistors 6791991P
Vishay CRCW12062K40FKEA

Vishay CRCW12062K40FKEA

Supplier's Site
Surface Mount Resistors - 1694863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694863
Surface Mount Resistors 1694863
Vishay CRCW12062K40FKEA

Vishay CRCW12062K40FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.40KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KFDKR-ND
Chip Resistor - Surface Mount 541-2.40KFDKR-ND
2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KFTR-ND
Chip Resistor - Surface Mount 541-2.40KFTR-ND
2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.40KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.40KFCT-ND
Chip Resistor - Surface Mount 541-2.40KFCT-ND
2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K4, 1%, 0.25W, 1206; Resistance Vishay - 53K2066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 1%, 0.25W, 1206; Resistance Vishay
53K2066
Res, Thick Film, 2K4, 1%, 0.25W, 1206; Resistance Vishay 53K2066
RES, THICK FILM, 2K4, 1%, 0.25W, 1206; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K4, 1%, 0.25W, 1206; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4874
Res, Thick Film, 2K4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4874
RES, THICK FILM, 2K4, 1%, 0.25W, 1206, REEL; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K4, 1%, 0.25W, 1206, REEL; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12062K40FKEA 6791991 6791991P 541-2.40KFDKR-ND 53K2066 42K4874
Product Name Thick Film Resistors - SMD 1/4watt 2.4Kohms 1% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 2K4, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 2K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 2400 ohms 2400 ohms 2400 ohms 2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567729 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details