Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062K37FKTA

Description
2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062K37FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K37FKTA-ND
Chip Resistor - Surface Mount CRCW12062K37FKTA-ND
2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12062K37FKTA - CRCW12062K37FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062K37FKTA
CRCW12062K37FKTA
CRCW12062K37FKTA CRCW12062K37FKTA
CRCW12062K37FKTA

CRCW12062K37FKTA

Supplier's Site
Res, Thick Film, 2K37, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5748
Res, Thick Film, 2K37, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5748
RES, THICK FILM, 2K37, 1%, 0.25W, 1206, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K37, 1%, 0.25W, 1206, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K37FKTA-ND CRCW12062K37FKTA 07J5748
Product Name Chip Resistor - Surface Mount CRCW12062K37FKTA Res, Thick Film, 2K37, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers