Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2.26Kohms 1% CRCW12062K26FKTB

Description
Thick Film Resistors - SMD 1/4watt 2.26Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.26Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.26Kohms 1% - CRCW12062K26FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.26Kohms 1%
CRCW12062K26FKTB
Thick Film Resistors - SMD 1/4watt 2.26Kohms 1% CRCW12062K26FKTB
Thick Film Resistors - SMD 1/4watt 2.26Kohms 1%

Thick Film Resistors - SMD 1/4watt 2.26Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K26FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K26FKTB-ND
Chip Resistor - Surface Mount CRCW12062K26FKTB-ND
2.26 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 2.26K 1% 100 Rt5 Rohs Compliant Vishay - 49P2223 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.26K 1% 100 Rt5 Rohs Compliant Vishay
49P2223
Crcw1206 2.26K 1% 100 Rt5 Rohs Compliant Vishay 49P2223
CRCW1206 2.26K 1% 100 RT5 ROHS COMPLIANT: NO

CRCW1206 2.26K 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K26FKTB CRCW12062K26FKTB-ND 49P2223
Product Name Thick Film Resistors - SMD 1/4watt 2.26Kohms 1% Chip Resistor - Surface Mount Crcw1206 2.26K 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879136-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details