Vishay Precision Group RES 2.26K OHM 1/4W 1% 1206 SMD CRCW12062K26FKTA

Description
RES 2.26Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.26Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/4W 1% 1206 SMD - CRCW12062K26FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/4W 1% 1206 SMD
CRCW12062K26FKTA
RES 2.26K OHM 1/4W 1% 1206 SMD CRCW12062K26FKTA
RES 2.26Kohm 1/4W 1% 1206 SMD

RES 2.26Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K26FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K26FKTA-ND
Chip Resistor - Surface Mount CRCW12062K26FKTA-ND
2.26 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K26, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5737
Res, Thick Film, 2K26, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5737
RES, THICK FILM, 2K26, 1%, 0.25W, 1206, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K26, 1%, 0.25W, 1206, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K26FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062K26FKTA
Chip Resistor - Surface Mount CRCW12062K26FKTA
RES SMD 2.26K OHM 1% 1/4W 1206

RES SMD 2.26K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12062K26FKTA CRCW12062K26FKTA-ND 07J5737 CRCW12062K26FKTA
Product Name RES 2.26K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K26, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2260 ohms 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details