Vishay Precision Group Chip Resistor - Surface Mount CRCW12062K20JNEA

Description
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.2KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KECT-ND
Chip Resistor - Surface Mount 541-2.2KECT-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KETR-ND
Chip Resistor - Surface Mount 541-2.2KETR-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KEDKR-ND
Chip Resistor - Surface Mount 541-2.2KEDKR-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 250mW Resistor - 52-CRCW12062K20JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW Resistor
52-CRCW12062K20JNEA
SMD 250mW Resistor 52-CRCW12062K20JNEA
2.2kR 5% 250mW 1206 SMD Thick Film Resistor Product overview: CRCW12062K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K20JNEA can be used for catalog matching and distributor lookup.

2.2kR 5% 250mW 1206 SMD Thick Film Resistor Product overview: CRCW12062K20JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K20JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/4watt 2.2Kohms 5% - CRCW12062K20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.2Kohms 5%
CRCW12062K20JNEA
Thick Film Resistors - SMD 1/4watt 2.2Kohms 5% CRCW12062K20JNEA
Thick Film Resistors - SMD 1/4watt 2.2Kohms 5%

Thick Film Resistors - SMD 1/4watt 2.2Kohms 5%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12062K20JNEA
915927-CRCW12062K20JNEA
Chip Resistor - Surface Mount - CRCW12062K20JNEA 915927-CRCW12062K20JNEA
Manufacturer: Vishay Win Source Part Number: 915927-CRCW12062K20J NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 200 2K2 5% ET1 E3, 541-2.2KEDKR, 541-2.2KECT, 541-2.2KETR

Manufacturer: Vishay
Win Source Part Number: 915927-CRCW12062K20JNEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 200 2K2 5% ET1 E3, 541-2.2KEDKR, 541-2.2KECT, 541-2.2KETR

Buy Now Datasheet
Res, Thick Film, 2K2, 5%, 0.25W, 1206; Resistance Vishay - 59M6957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.25W, 1206; Resistance Vishay
59M6957
Res, Thick Film, 2K2, 5%, 0.25W, 1206; Resistance Vishay 59M6957
RES, THICK FILM, 2K2, 5%, 0.25W, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.25W, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K2, 5%, 0.25W, 1206, Reel; Resistance Vishay - 49H7661 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.25W, 1206, Reel; Resistance Vishay
49H7661
Res, Thick Film, 2K2, 5%, 0.25W, 1206, Reel; Resistance Vishay 49H7661
RES, THICK FILM, 2K2, 5%, 0.25W, 1206, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.25W, 1206, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2.2KECT-ND 52-CRCW12062K20JNEA CRCW12062K20JNEA 915927-CRCW12062K20JNEA 59M6957 49H7661
Product Name Chip Resistor - Surface Mount SMD 250mW Resistor Thick Film Resistors - SMD 1/4watt 2.2Kohms 5% Chip Resistor - Surface Mount - CRCW12062K20JNEA Res, Thick Film, 2K2, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 2K2, 5%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers