Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12062K20FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4104
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4104
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4104
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers