Vishay Precision Group SMD 200V 0.25W Resistor CRCW12062K20FKEA

Description
2.2kR 1% 200V 0.25W 1206 Thick Film Resistor SMD Product overview: CRCW12062K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K20FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2kR 1% 200V 0.25W 1206 Thick Film Resistor SMD Product overview: CRCW12062K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K20FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 0.25W Resistor - 52-CRCW12062K20FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW12062K20FKEA
SMD 200V 0.25W Resistor 52-CRCW12062K20FKEA
2.2kR 1% 200V 0.25W 1206 Thick Film Resistor SMD Product overview: CRCW12062K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K20FKEA can be used for catalog matching and distributor lookup.

2.2kR 1% 200V 0.25W 1206 Thick Film Resistor SMD Product overview: CRCW12062K20FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K20FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791989
Surface Mount Resistors 6791989
Vishay CRCW12062K20FKEA

Vishay CRCW12062K20FKEA

Supplier's Site
Surface Mount Resistors - 6791989P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791989P
Surface Mount Resistors 6791989P
Vishay CRCW12062K20FKEA

Vishay CRCW12062K20FKEA

Supplier's Site
CRCW12062K20FKEA - CRCW12062K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062K20FKEA
CRCW12062K20FKEA
CRCW12062K20FKEA CRCW12062K20FKEA
CRCW12062K20FKEA

CRCW12062K20FKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053088-CRCW12062K20FKEA
Resistors - Chip Resistor - Surface Mount 1053088-CRCW12062K20FKEA
Win Source Part Number: 1053088-CRCW12062K20 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRG1206F2K2; ERJ-8ENF2201V; RC1206FR-072K2L; AC1206FR-072K2L; RK73H2BTTD2201F; RC1206FR-132K2LCRCW1 2062K20FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2.20KFDKR,541-2. 20KFCT,D25/CRCW1206 100 2K2 1% ET1 E3,541-2.20KFTR Base Product Number: CRCW1206

Win Source Part Number: 1053088-CRCW12062K20FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRG1206F2K2; ERJ-8ENF2201V; RC1206FR-072K2L; AC1206FR-072K2L; RK73H2BTTD2201F; RC1206FR-132K2LCRCW12062K20FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2.20KFDKR,541-2.20KFCT,D25/CRCW1206 100 2K2 1% ET1 E3,541-2.20KFTR
Base Product Number: CRCW1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KFTR-ND
Chip Resistor - Surface Mount 541-2.20KFTR-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KFDKR-ND
Chip Resistor - Surface Mount 541-2.20KFDKR-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.20KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.20KFCT-ND
Chip Resistor - Surface Mount 541-2.20KFCT-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Vishay - 53K2060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Vishay
53K2060
Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Vishay 53K2060
RES, THICK FILM, 2K2, 1%, 0.25W, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.25W, 1206; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4870 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4870
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4870
RES, THICK FILM, 2K2, 1%, 0.25W, 1206, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.25W, 1206, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4891 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4891
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4891
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12062K20FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062K20FKEA
Chip Resistor - Surface Mount CRCW12062K20FKEA
RES SMD 2.2K OHM 1% 1/4W 1206

RES SMD 2.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12062K20FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12062K20FKEA
Resistors - Chip Resistor - Surface Mount CRCW12062K20FKEA
RES SMD 2.2K OHM 1% 1/4W 1206

RES SMD 2.2K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW12062K20FKEA 6791989 6791989P CRCW12062K20FKEA 1053088-CRCW12062K20FKEA 541-2.20KFTR-ND 53K2060 42K4870 27W4891 CRCW12062K20FKEA CRCW12062K20FKEA
Product Name SMD 200V 0.25W Resistor Surface Mount Resistors Surface Mount Resistors CRCW12062K20FKEA Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2K2, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details