Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062K15FKTA

Description
RES SMD 2.15K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 2.15K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12062K15FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K15FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12062K15FKTACT-ND
RES SMD 2.15K OHM 1% 1/4W 1206

RES SMD 2.15K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062K15FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K15FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12062K15FKTATR-ND
2.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062K15FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K15FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12062K15FKTADKR-ND
RES SMD 2.15K OHM 1% 1/4W 1206

RES SMD 2.15K OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12062K15FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12062K15FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12062K15FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistor, Thick Film, 2.15Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.15Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5721
Resistor, Thick Film, 2.15Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5721
RESISTOR, THICK FILM, 2.15KOHM, 250mW, 1%, FULL REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.15KOHM, 250mW, 1%, FULL REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12062K15FKTACT-ND CRCW12062K15FKTA 07J5721
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistor, Thick Film, 2.15Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details