Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2.1Kohms 1% CRCW12062K10FKEA

Description
Thick Film Resistors - SMD 1/4watt 2.1Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.1Kohms 1% - CRCW12062K10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.1Kohms 1%
CRCW12062K10FKEA
Thick Film Resistors - SMD 1/4watt 2.1Kohms 1% CRCW12062K10FKEA
Thick Film Resistors - SMD 1/4watt 2.1Kohms 1%

Thick Film Resistors - SMD 1/4watt 2.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.10KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10KFTR-ND
Chip Resistor - Surface Mount 541-2.10KFTR-ND
2.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10KFDKR-ND
Chip Resistor - Surface Mount 541-2.10KFDKR-ND
2.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.10KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.10KFCT-ND
Chip Resistor - Surface Mount 541-2.10KFCT-ND
2.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4869
Res, Thick Film, 2K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4869
RES, THICK FILM, 2K1, 1%, 0.25W, 1206, REEL; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K1, 1%, 0.25W, 1206, REEL; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4889 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4889
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4889
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.1 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12062K10FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12062K10FKEA
Resistors - Chip Resistor - Surface Mount CRCW12062K10FKEA
RES SMD 2.1K OHM 1% 1/4W 1206

RES SMD 2.1K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12062K10FKEA 541-2.10KFTR-ND 42K4869 27W4889 CRCW12062K10FKEA
Product Name Thick Film Resistors - SMD 1/4watt 2.1Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2K1, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.1 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 2100 ohms 2100 ohms 2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details