Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 29.4ohms 1% CRCW120629R4FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 29.4ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 29.4ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 29.4ohms 1% - CRCW120629R4FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 29.4ohms 1%
CRCW120629R4FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 29.4ohms 1% CRCW120629R4FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 29.4ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/4watt 29.4ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120629R4FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120629R4FKEB-ND
Chip Resistor - Surface Mount CRCW120629R4FKEB-ND
29.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120629R4FKEB CRCW120629R4FKEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 29.4ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details