RES 294Kohm .5W 1% 1206 SMD
294 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 294K OHM 1% 3/4W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW1206294KFKEAHP | CRCW1206294KFKEAHP-ND | CRCW1206294KFKEAHP |
| Product Name | RES 294K OHM .5W 1% 1206 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | |
| Resistance Range | 294000 ohms | 294000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.5000 watts | 0.7500 watts | 0.7500 watts |
| Configuration | Single Resistor |