Vishay Precision Group CRCW120628R7FKTA CRCW120628R7FKTA

Description
CRCW120628R7FKTA
Request a Quote Datasheet
Description
CRCW120628R7FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120628R7FKTA - CRCW120628R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120628R7FKTA
CRCW120628R7FKTA
CRCW120628R7FKTA CRCW120628R7FKTA
CRCW120628R7FKTA

CRCW120628R7FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW120628R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120628R7FKTA-ND
Chip Resistor - Surface Mount CRCW120628R7FKTA-ND
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 28.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 28.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5799
Resistor, Thick Film, 28.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5799
RESISTOR, THICK FILM, 28.7 OHM, 250mW, 1%, FULL REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 28.7 OHM, 250mW, 1%, FULL REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 36C9994 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
36C9994
Thick Film Chip Resistor; Resistance Vishay 36C9994
Thick Film Chip Resistor; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120628R7FKTA CRCW120628R7FKTA-ND 07J5799
Product Name CRCW120628R7FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 28.7 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details