Vishay Precision Group Chip Resistor - Surface Mount CRCW120628K0FKEAC

Description
RES 28K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 28K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120628K0FKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120628K0FKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW120628K0FKEACCT-ND
RES 28K OHM 1% 1/4W 1206

RES 28K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120628K0FKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120628K0FKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW120628K0FKEACTR-ND
28 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

28 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120628K0FKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120628K0FKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW120628K0FKEACDKR-ND
RES 28K OHM 1% 1/4W 1206

RES 28K OHM 1% 1/4W 1206

Buy Now Datasheet
D25/crcw1206-C 100 28K 1% Et1 E3 Rohs Compliant Vishay - 59AC5854 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 28K 1% Et1 E3 Rohs Compliant Vishay
59AC5854
D25/crcw1206-C 100 28K 1% Et1 E3 Rohs Compliant Vishay 59AC5854
D25/CRCW1206-C 100 28K 1% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 28K 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW120628K0FKEACCT-ND 59AC5854
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 28K 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676371-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details