Vishay Precision Group Thick Film Resistors - SMD 1/4watt 287Kohms 1% CRCW1206287KFKEA

Description
Thick Film Resistors - SMD 1/4watt 287Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 287Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 287Kohms 1% - CRCW1206287KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 287Kohms 1%
CRCW1206287KFKEA
Thick Film Resistors - SMD 1/4watt 287Kohms 1% CRCW1206287KFKEA
Thick Film Resistors - SMD 1/4watt 287Kohms 1%

Thick Film Resistors - SMD 1/4watt 287Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-287KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287KFCT-ND
Chip Resistor - Surface Mount 541-287KFCT-ND
287 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287KFDKR-ND
Chip Resistor - Surface Mount 541-287KFDKR-ND
287 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287KFTR-ND
Chip Resistor - Surface Mount 541-287KFTR-ND
287 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 287K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4953
Res, Thick Film, 287K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4953
RES, THICK FILM, 287K, 1%, 0.25W, 1206, REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 287K, 1%, 0.25W, 1206, REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 287K, 1%, 0.25W, 1206; Resistance Vishay - 53K2213 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287K, 1%, 0.25W, 1206; Resistance Vishay
53K2213
Res, Thick Film, 287K, 1%, 0.25W, 1206; Resistance Vishay 53K2213
RES, THICK FILM, 287K, 1%, 0.25W, 1206; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 287K, 1%, 0.25W, 1206; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206287KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206287KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206287KFKEA
RES SMD 287K OHM 1% 1/4W 1206

RES SMD 287K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206287KFKEA 541-287KFCT-ND 42K4953 53K2213 CRCW1206287KFKEA
Product Name Thick Film Resistors - SMD 1/4watt 287Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 287K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 287K, 1%, 0.25W, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 287000 ohms 287000 ohms 287000 ohms 287000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details