Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206280KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4305 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4305
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4305
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4212 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4212
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4212
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4305
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details