Vishay Intertechnology, Inc. RES 27 OHM 1/4W 5% 1206 SMD CRCW120627R0JNTA

Description
RES 27ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 27ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/4W 5% 1206 SMD - CRCW120627R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/4W 5% 1206 SMD
CRCW120627R0JNTA
RES 27 OHM 1/4W 5% 1206 SMD CRCW120627R0JNTA
RES 27ohm 1/4W 5% 1206 SMD

RES 27ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120627R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120627R0JNTA-ND
Chip Resistor - Surface Mount CRCW120627R0JNTA-ND
27 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120627R0JNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120627R0JNTA
Resistors - Chip Resistor - Surface Mount CRCW120627R0JNTA
RES SMD 27 OHM 5% 1/4W 1206

RES SMD 27 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW120627R0JNTA CRCW120627R0JNTA-ND CRCW120627R0JNTA
Product Name RES 27 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD225JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details