27 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,27Ohms,200WV,5
RES SMD 27 OHM 5% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW120627R0JNEB-ND | CRCW120627R0JNEB | 65J2951 | CRCW120627R0JNEB |
| Product Name | Chip Resistor - Surface Mount | 1206,27,5%,T/R,HAZMAT | Resistor,metal Glaze,27Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 | |
| Resistance Range | 27 ohms | 27 ohms |