Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/4watt 27.4Kohms 1% CRCW120627K4FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 27.4Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 27.4Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 27.4Kohms 1% - CRCW120627K4FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 27.4Kohms 1%
CRCW120627K4FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 27.4Kohms 1% CRCW120627K4FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 27.4Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/4watt 27.4Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120627K4FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120627K4FKEB-ND
Chip Resistor - Surface Mount CRCW120627K4FKEB-ND
27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 27K4 1% Et5 E3 Rohs Compliant Vishay - 49P2429 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 27K4 1% Et5 E3 Rohs Compliant Vishay
49P2429
D25/crcw1206 100 27K4 1% Et5 E3 Rohs Compliant Vishay 49P2429
D25/CRCW1206 100 27K4 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 27K4 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120627K4FKEB CRCW120627K4FKEB-ND 49P2429
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 27.4Kohms 1% Chip Resistor - Surface Mount D25/crcw1206 100 27K4 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details