Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW120627K4FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW120627K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW120627K4FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW120627K4FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-27.4KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KFDKR-ND
Chip Resistor - Surface Mount 541-27.4KFDKR-ND
27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KFCT-ND
Chip Resistor - Surface Mount 541-27.4KFCT-ND
27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KFTR-ND
Chip Resistor - Surface Mount 541-27.4KFTR-ND
27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 27K4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4943
Res, Thick Film, 27K4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4943
RES, THICK FILM, 27K4, 1%, 0.25W, 1206, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27K4, 1%, 0.25W, 1206, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120627K4FKEA 541-27.4KFDKR-ND 42K4943
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 27K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details