Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 27Kohms 1% CRCW120627K0FKEB

Description
Thick Film Resistors - SMD 1/4watt 27Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 27Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 27Kohms 1% - CRCW120627K0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 27Kohms 1%
CRCW120627K0FKEB
Thick Film Resistors - SMD 1/4watt 27Kohms 1% CRCW120627K0FKEB
Thick Film Resistors - SMD 1/4watt 27Kohms 1%

Thick Film Resistors - SMD 1/4watt 27Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120627K0FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120627K0FKEB-ND
Chip Resistor - Surface Mount CRCW120627K0FKEB-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120627K0FKEB CRCW120627K0FKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 27Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details