Vishay Precision Group Chip Resistor - Surface Mount CRCW1206274RFKEA

Description
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-274FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274FTR-ND
Chip Resistor - Surface Mount 541-274FTR-ND
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274FDKR-ND
Chip Resistor - Surface Mount 541-274FDKR-ND
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274FCT-ND
Chip Resistor - Surface Mount 541-274FCT-ND
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791963
Surface Mount Resistors 6791963
Vishay CRCW1206274RFKEA

Vishay CRCW1206274RFKEA

Supplier's Site
Surface Mount Resistors - 6791963P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791963P
Surface Mount Resistors 6791963P
Vishay CRCW1206274RFKEA

Vishay CRCW1206274RFKEA

Supplier's Site
Surface Mount Resistors - 1694854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694854
Surface Mount Resistors 1694854
Vishay CRCW1206274RFKEA

Vishay CRCW1206274RFKEA

Supplier's Site
RES 274 OHM 1/4W 1% 1206 SMD - CRCW1206274RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/4W 1% 1206 SMD
CRCW1206274RFKEA
RES 274 OHM 1/4W 1% 1206 SMD CRCW1206274RFKEA
RES 274ohm 1/4W 1% 1206 SMD

RES 274ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 274R, 1%, 0.25W, 1206; Resistance Vishay - 53K2204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274R, 1%, 0.25W, 1206; Resistance Vishay
53K2204
Res, Thick Film, 274R, 1%, 0.25W, 1206; Resistance Vishay 53K2204
RES, THICK FILM, 274R, 1%, 0.25W, 1206; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 274R, 1%, 0.25W, 1206; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 274R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 31K8223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274R, 1%, 0.25W, 1206, Reel; Resistance Vishay
31K8223
Res, Thick Film, 274R, 1%, 0.25W, 1206, Reel; Resistance Vishay 31K8223
RES, THICK FILM, 274R, 1%, 0.25W, 1206, REEL; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 274R, 1%, 0.25W, 1206, REEL; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-274FTR-ND 6791963 6791963P CRCW1206274RFKEA 53K2204 31K8223
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 274 OHM 1/4W 1% 1206 SMD Res, Thick Film, 274R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 274R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 274 ohms 274 ohms 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details