Vishay Intertechnology, Inc. RES/SM.MF*1/8W*274 OHM*1%*100PPM CRCW12062740FT

Description
RES/SM.MF*1/8W*274oh m*1%*100PPM
Request a Quote
Description
RES/SM.MF*1/8W*274oh m*1%*100PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES/SM.MF*1/8W*274 OHM*1%*100PPM - CRCW12062740FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES/SM.MF*1/8W*274 OHM*1%*100PPM
CRCW12062740FT
RES/SM.MF*1/8W*274 OHM*1%*100PPM CRCW12062740FT
RES/SM.MF*1/8W*274oh m*1%*100PPM

RES/SM.MF*1/8W*274ohm*1%*100PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062740FT
Product Name RES/SM.MF*1/8W*274 OHM*1%*100PPM
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details