Vishay Intertechnology, Inc. RES_SMT1206-2.7KOHM, 5%, 1/8W CRCW1206272JT

Description
RES_SMT1206-2.7KOHM, 5%, 1/8W
Request a Quote
Description
RES_SMT1206-2.7KOHM, 5%, 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES_SMT1206-2.7KOHM, 5%, 1/8W - CRCW1206272JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES_SMT1206-2.7KOHM, 5%, 1/8W
CRCW1206272JT
RES_SMT1206-2.7KOHM, 5%, 1/8W CRCW1206272JT
RES_SMT1206-2.7KOHM, 5%, 1/8W

RES_SMT1206-2.7KOHM, 5%, 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206272JT
Product Name RES_SMT1206-2.7KOHM, 5%, 1/8W
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details