Vishay Precision Group Chip Resistor - Surface Mount CRCW1206270RJNEA

Description
270 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
270 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-270ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270ETR-ND
Chip Resistor - Surface Mount 541-270ETR-ND
270 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270EDKR-ND
Chip Resistor - Surface Mount 541-270EDKR-ND
270 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270ECT-ND
Chip Resistor - Surface Mount 541-270ECT-ND
270 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 270 OHM 1/4W 5% 1206 SMD - CRCW1206270RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/4W 5% 1206 SMD
CRCW1206270RJNEA
RES 270 OHM 1/4W 5% 1206 SMD CRCW1206270RJNEA
RES 270ohm 1/4W 5% 1206 SMD

RES 270ohm 1/4W 5% 1206 SMD

Supplier's Site
Res, Thick Film, 270R, 5%, 0.25W, 1206; Resistance Vishay - 59M6975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.25W, 1206; Resistance Vishay
59M6975
Res, Thick Film, 270R, 5%, 0.25W, 1206; Resistance Vishay 59M6975
RES, THICK FILM, 270R, 5%, 0.25W, 1206; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.25W, 1206; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 81H0531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.25W, 1206, Reel; Resistance Vishay
81H0531
Res, Thick Film, 270R, 5%, 0.25W, 1206, Reel; Resistance Vishay 81H0531
RES, THICK FILM, 270R, 5%, 0.25W, 1206, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.25W, 1206, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-270ETR-ND CRCW1206270RJNEA 59M6975 81H0531
Product Name Chip Resistor - Surface Mount RES 270 OHM 1/4W 5% 1206 SMD Res, Thick Film, 270R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 270R, 5%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176757-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details