Vishay Precision Group Chip Resistor - Surface Mount CRCW1206270RFKEAHP

Description
270 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-270UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270UTR-ND
Chip Resistor - Surface Mount 541-270UTR-ND
270 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270UDKR-ND
Chip Resistor - Surface Mount 541-270UDKR-ND
270 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270UCT-ND
Chip Resistor - Surface Mount 541-270UCT-ND
270 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121859
Surface Mount Resistors 8121859
Vishay CRCW1206270RFKEAHP

Vishay CRCW1206270RFKEAHP

Supplier's Site
Surface Mount Resistors - 8121859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121859P
Surface Mount Resistors 8121859P
Vishay CRCW1206270RFKEAHP

Vishay CRCW1206270RFKEAHP

Supplier's Site
RES 270 OHM .5W 1% 1206 SMD - CRCW1206270RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM .5W 1% 1206 SMD
CRCW1206270RFKEAHP
RES 270 OHM .5W 1% 1206 SMD CRCW1206270RFKEAHP
RES 270ohm .5W 1% 1206 SMD

RES 270ohm .5W 1% 1206 SMD

Supplier's Site
Automotive 270 Ohm 200V Resistor - 52-CRCW1206270RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 270 Ohm 200V Resistor
52-CRCW1206270RFKEAHP
Automotive 270 Ohm 200V Resistor 52-CRCW1206270RFKEAHP
1206 Thick Film Chip Resistor, 270 Ohm, 1% Tol, 200V, AEC-Q200 Product overview: CRCW1206270RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 270 Ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 270 Ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206270RFKEAH P can be used for catalog matching and distributor lookup.

1206 Thick Film Chip Resistor, 270 Ohm, 1% Tol, 200V, AEC-Q200 Product overview: CRCW1206270RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 270 Ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 270 Ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206270RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 270R, 1206; Resistance Vishay - 65AC3458 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 270R, 1206; Resistance Vishay
65AC3458
Res, Aec-Q200, Thick Film, 270R, 1206; Resistance Vishay 65AC3458
RES, AEC-Q200, THICK FILM, 270R, 1206; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 270R, 1206; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 270R, 1206; Resistance Vishay - 52X1196 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 270R, 1206; Resistance Vishay
52X1196
Res, Aec-Q200, Thick Film, 270R, 1206; Resistance Vishay 52X1196
RES, AEC-Q200, THICK FILM, 270R, 1206; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 270R, 1206; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-270UTR-ND 8121859 8121859P CRCW1206270RFKEAHP 52-CRCW1206270RFKEAHP 65AC3458
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 270 OHM .5W 1% 1206 SMD Automotive 270 Ohm 200V Resistor Res, Aec-Q200, Thick Film, 270R, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details