The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 26.1 Ohms and a power rating of 250 mW. It has a tolerance of 1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant and is designed for high stability, with a resistance change of only 1% over 1000 hours at 70 °C. The product is suitable for applications requiring reliability and performance, as it meets AEC-Q200 qualification standards. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. Its dimensions and packaging options are designed for efficient integration into various electronic assemblies.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.1 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28W4289 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay |
| Configuration | Single Resistor |