Vishay Precision Group Thick Film Resistors - SMD 1/4watt 26.7Kohms 1% CRCW120626K7FKTA

Description
Thick Film Resistors - SMD 1/4watt 26.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 26.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 26.7Kohms 1% - CRCW120626K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 26.7Kohms 1%
CRCW120626K7FKTA
Thick Film Resistors - SMD 1/4watt 26.7Kohms 1% CRCW120626K7FKTA
Thick Film Resistors - SMD 1/4watt 26.7Kohms 1%

Thick Film Resistors - SMD 1/4watt 26.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120626K7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120626K7FKTA-ND
Chip Resistor - Surface Mount CRCW120626K7FKTA-ND
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 26K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5784
Res, Thick Film, 26K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5784
RES, THICK FILM, 26K7, 1%, 0.25W, 1206, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26K7, 1%, 0.25W, 1206, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 26K7, 1%, 0.25W, 1206; Resistance Vishay - 92B7756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.25W, 1206; Resistance Vishay
92B7756
Res, Thick Film, 26K7, 1%, 0.25W, 1206; Resistance Vishay 92B7756
RES, THICK FILM, 26K7, 1%, 0.25W, 1206; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26K7, 1%, 0.25W, 1206; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120626K7FKTA CRCW120626K7FKTA-ND 07J5784
Product Name Thick Film Resistors - SMD 1/4watt 26.7Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 26K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 26700 ohms 26700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details