Vishay Precision Group Chip Resistor - Surface Mount CRCW120626K7FKEA

Description
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-26.7KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7KFTR-ND
Chip Resistor - Surface Mount 541-26.7KFTR-ND
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7KFDKR-ND
Chip Resistor - Surface Mount 541-26.7KFDKR-ND
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7KFCT-ND
Chip Resistor - Surface Mount 541-26.7KFCT-ND
26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 26.7Kohms 1% - CRCW120626K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 26.7Kohms 1%
CRCW120626K7FKEA
Thick Film Resistors - SMD 1/4watt 26.7Kohms 1% CRCW120626K7FKEA
Thick Film Resistors - SMD 1/4watt 26.7Kohms 1%

Thick Film Resistors - SMD 1/4watt 26.7Kohms 1%

Supplier's Site
Res, Thick Film, 26K7, 1%, 0.25W, 1206; Resistance Vishay - 53K2190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.25W, 1206; Resistance Vishay
53K2190
Res, Thick Film, 26K7, 1%, 0.25W, 1206; Resistance Vishay 53K2190
RES, THICK FILM, 26K7, 1%, 0.25W, 1206; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K7, 1%, 0.25W, 1206; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 26K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4935
Res, Thick Film, 26K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4935
RES, THICK FILM, 26K7, 1%, 0.25W, 1206, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K7, 1%, 0.25W, 1206, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-26.7KFTR-ND CRCW120626K7FKEA 53K2190
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 26.7Kohms 1% Res, Thick Film, 26K7, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573329 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details