26.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
26.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
26.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 26K1, 1%, 0.25W, 1206; Resistance:26.1kohm;
RES, THICK FILM, 26K1, 1%, 0.25W, 1206, REEL; Resistance:26.1kohm;
RES SMD 26.1K OHM 1% 1/4W 1206
RES SMD 26.1K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW120626K1FKEA | 541-26.1KFTR-ND | 53K2189 | CRCW120626K1FKEA | CRCW120626K1FKEA |
| Product Name | CRCW120626K1FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 26K1, 1%, 0.25W, 1206; Resistance Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |