VISHAY INTERTECHNOLOGY, INC.
CRCW12062671FRT2 -- RES 2.67K 1/8W 1% 1206
Vishay Intertechnology, Inc.
RES 2.67K 1/8W 1% 1206
CRCW12062671FRT2
Description
RES 2.67K 1/8W 1% 1206
Request a Quote
Email Supplier
Description
RES 2.67K 1/8W 1% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12062671FRT2 |
|
Product Name
|
RES 2.67K 1/8W 1% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Resistance Range
220 ohms
Tolerance
5 +/- %
View Details
2 suppliers