25.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 25.5Kohms 1%
RES SMD 25.5K OHM 1% 1/4W 1206
RES, THICK FILM, 25K5, 1%, 0.25W, 1206, REEL; Resistance:25.5kohm;
THICK FILM CHIP RESISTOR; Resistance:25.5kohm;
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW120625K5FKTA-ND | CRCW120625K5FKTA | CRCW120625K5FKTA | 07J5772 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 25.5Kohms 1% | Chip Resistor - Surface Mount | Res, Thick Film, 25K5, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |