Vishay Intertechnology, Inc. RES, RESISTOR 24.9 OHM 1% 1/8W CRCW120624R9FT

Description
RES, RESISTOR 24.9ohm 1% 1/8W
Request a Quote
Description
RES, RESISTOR 24.9ohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, RESISTOR 24.9 OHM 1% 1/8W - CRCW120624R9FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, RESISTOR 24.9 OHM 1% 1/8W
CRCW120624R9FT
RES, RESISTOR 24.9 OHM 1% 1/8W CRCW120624R9FT
RES, RESISTOR 24.9ohm 1% 1/8W

RES, RESISTOR 24.9ohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120624R9FT
Product Name RES, RESISTOR 24.9 OHM 1% 1/8W
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details