Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120624R9FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4181
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4181
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4181
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details