Vishay Precision Group CRCW120624R0FKEA CRCW120624R0FKEA

Description
CRCW120624R0FKEA
Request a Quote Datasheet
Description
CRCW120624R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120624R0FKEA - CRCW120624R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120624R0FKEA
CRCW120624R0FKEA
CRCW120624R0FKEA CRCW120624R0FKEA
CRCW120624R0FKEA

CRCW120624R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-24.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0FDKR-ND
Chip Resistor - Surface Mount 541-24.0FDKR-ND
24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0FCT-ND
Chip Resistor - Surface Mount 541-24.0FCT-ND
24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0FTR-ND
Chip Resistor - Surface Mount 541-24.0FTR-ND
24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 24R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4922
Res, Thick Film, 24R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4922
RES, THICK FILM, 24R, 1%, 0.25W, 1206, REEL; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R, 1%, 0.25W, 1206, REEL; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24R, 1%, 0.25W, 1206; Resistance Vishay - 53K2176 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 1%, 0.25W, 1206; Resistance Vishay
53K2176
Res, Thick Film, 24R, 1%, 0.25W, 1206; Resistance Vishay 53K2176
RES, THICK FILM, 24R, 1%, 0.25W, 1206; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 24R, 1%, 0.25W, 1206; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120624R0FKEA 541-24.0FDKR-ND 42K4922 53K2176
Product Name CRCW120624R0FKEA Chip Resistor - Surface Mount Res, Thick Film, 24R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 24R, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details