Vishay Precision Group RES 24.0K OHM 1/4W 1% 1206 SMD CRCW120624K0FKEA

Description
RES 24.0Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 24.0Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/4W 1% 1206 SMD - CRCW120624K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/4W 1% 1206 SMD
CRCW120624K0FKEA
RES 24.0K OHM 1/4W 1% 1206 SMD CRCW120624K0FKEA
RES 24.0Kohm 1/4W 1% 1206 SMD

RES 24.0Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-24.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0KFCT-ND
Chip Resistor - Surface Mount 541-24.0KFCT-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0KFDKR-ND
Chip Resistor - Surface Mount 541-24.0KFDKR-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0KFTR-ND
Chip Resistor - Surface Mount 541-24.0KFTR-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 250mW 200V Resistor - 52-CRCW120624K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 200V Resistor
52-CRCW120624K0FKEA
SMD 250mW 200V Resistor 52-CRCW120624K0FKEA
24kR 1% 1206 SMD Thick Film Resistor, 250mW, 200V Product overview: CRCW120624K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120624K0FKEA can be used for catalog matching and distributor lookup.

24kR 1% 1206 SMD Thick Film Resistor, 250mW, 200V Product overview: CRCW120624K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120624K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW120624K0FKEA
915926-CRCW120624K0FKEA
Chip Resistor - Surface Mount - CRCW120624K0FKEA 915926-CRCW120624K0FKEA
Manufacturer: Vishay Win Source Part Number: 915926-CRCW120624K0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 24K 1% ET1 E3, 541-24.0KFDKR, 541-24.0KFCT, 541-24.0KFTR

Manufacturer: Vishay
Win Source Part Number: 915926-CRCW120624K0FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 24K 1% ET1 E3, 541-24.0KFDKR, 541-24.0KFCT, 541-24.0KFTR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120624K0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120624K0FKEA
Resistors - Chip Resistor - Surface Mount CRCW120624K0FKEA
RES SMD 24K OHM 1% 1/4W 1206

RES SMD 24K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 24K, 1%, 0.25W, 1206; Resistance Vishay - 53K2171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 1%, 0.25W, 1206; Resistance Vishay
53K2171
Res, Thick Film, 24K, 1%, 0.25W, 1206; Resistance Vishay 53K2171
RES, THICK FILM, 24K, 1%, 0.25W, 1206; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 24K, 1%, 0.25W, 1206; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4921
Res, Thick Film, 24K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4921
RES, THICK FILM, 24K, 1%, 0.25W, 1206, REEL; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24K, 1%, 0.25W, 1206, REEL; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 24K OHM 1% 1/4W 1206 - 873-CRCW120624K0FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 24K OHM 1% 1/4W 1206
873-CRCW120624K0FKEA
RES SMD 24K OHM 1% 1/4W 1206 873-CRCW120624K0FKEA
RES SMD 24K OHM 1% 1/4W 1206

RES SMD 24K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120624K0FKEA 541-24.0KFCT-ND 52-CRCW120624K0FKEA 915926-CRCW120624K0FKEA CRCW120624K0FKEA 53K2171 42K4921 873-CRCW120624K0FKEA
Product Name RES 24.0K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount SMD 250mW 200V Resistor Chip Resistor - Surface Mount - CRCW120624K0FKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 24K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 24K, 1%, 0.25W, 1206, Reel; Resistance Vishay RES SMD 24K OHM 1% 1/4W 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 24000 ohms 24000 ohms 24000 ohms 24000 ohms 24000 ohms 24000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614934-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details