Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206249KFKTA

Description
RES SMD 249K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 249K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206249KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206249KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206249KFKTADKR-ND
RES SMD 249K OHM 1% 1/4W 1206

RES SMD 249K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206249KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206249KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206249KFKTACT-ND
RES SMD 249K OHM 1% 1/4W 1206

RES SMD 249K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206249KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206249KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206249KFKTATR-ND
249 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 249Kohms 1% - CRCW1206249KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 249Kohms 1%
CRCW1206249KFKTA
Thick Film Resistors - SMD 1/4watt 249Kohms 1% CRCW1206249KFKTA
Thick Film Resistors - SMD 1/4watt 249Kohms 1%

Thick Film Resistors - SMD 1/4watt 249Kohms 1%

Supplier's Site
Res, Thick Film, 249K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5766
Res, Thick Film, 249K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5766
RES, THICK FILM, 249K, 1%, 0.25W, 1206, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 249K, 1%, 0.25W, 1206, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206249KFKTADKR-ND CRCW1206249KFKTA 07J5766
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 249Kohms 1% Res, Thick Film, 249K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details