VISHAY INTERTECHNOLOGY, INC.
CRCW12062490FT -- 249 OHM 1% 100PPM TF 1206
Vishay Intertechnology, Inc.
249 OHM 1% 100PPM TF 1206
CRCW12062490FT
Description
249ohm 1% 100PPM TF 1206
Request a Quote
Email Supplier
Description
249ohm 1% 100PPM TF 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12062490FT |
|
Product Name
|
249 OHM 1% 100PPM TF 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
2200 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers