Vishay Precision Group Chip Resistor - Surface Mount CRCW1206243RFKEA

Description
243 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-243FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243FDKR-ND
Chip Resistor - Surface Mount 541-243FDKR-ND
243 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243FCT-ND
Chip Resistor - Surface Mount 541-243FCT-ND
243 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243FTR-ND
Chip Resistor - Surface Mount 541-243FTR-ND
243 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206243RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206243RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206243RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Res, Thick Film, 243R, 1%, 0.25W, 1206; Resistance Vishay - 53K2182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.25W, 1206; Resistance Vishay
53K2182
Res, Thick Film, 243R, 1%, 0.25W, 1206; Resistance Vishay 53K2182
RES, THICK FILM, 243R, 1%, 0.25W, 1206; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 243R, 1%, 0.25W, 1206; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 243R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4927
Res, Thick Film, 243R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4927
RES, THICK FILM, 243R, 1%, 0.25W, 1206, REEL; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 243R, 1%, 0.25W, 1206, REEL; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4902 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4902
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4902
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 243 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 243 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-243FDKR-ND CRCW1206243RFKEA 53K2182 42K4927 27W4902
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance: 1%; Power Rating:0.2... Res, Thick Film, 243R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 243R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 243 ohms 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details