Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 240ohms 1% CRCW1206240RFKTA

Description
Thick Film Resistors - SMD 1/4watt 240ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 240ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 240ohms 1% - CRCW1206240RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 240ohms 1%
CRCW1206240RFKTA
Thick Film Resistors - SMD 1/4watt 240ohms 1% CRCW1206240RFKTA
Thick Film Resistors - SMD 1/4watt 240ohms 1%

Thick Film Resistors - SMD 1/4watt 240ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206240RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206240RFKTA-ND
Chip Resistor - Surface Mount CRCW1206240RFKTA-ND
240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 240R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 92H1880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.25W, 1206, Reel; Resistance Vishay
92H1880
Res, Thick Film, 240R, 1%, 0.25W, 1206, Reel; Resistance Vishay 92H1880
RES, THICK FILM, 240R, 1%, 0.25W, 1206, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 240R, 1%, 0.25W, 1206, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206240RFKTA CRCW1206240RFKTA-ND 92H1880
Product Name Thick Film Resistors - SMD 1/4watt 240ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 240R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers