Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206240KJNTA

Description
240 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206240KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206240KJNTA-ND
Chip Resistor - Surface Mount CRCW1206240KJNTA-ND
240 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 240K OHM 1/4W 5% 1206 SMD - CRCW1206240KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1/4W 5% 1206 SMD
CRCW1206240KJNTA
RES 240K OHM 1/4W 5% 1206 SMD CRCW1206240KJNTA
RES 240Kohm 1/4W 5% 1206 SMD

RES 240Kohm 1/4W 5% 1206 SMD

Supplier's Site
Crcw1206 240K 5% 200 Rt1 Rohs Compliant Vishay - 49P2403 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 240K 5% 200 Rt1 Rohs Compliant Vishay
49P2403
Crcw1206 240K 5% 200 Rt1 Rohs Compliant Vishay 49P2403
CRCW1206 240K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 240K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206240KJNTA-ND CRCW1206240KJNTA 49P2403
Product Name Chip Resistor - Surface Mount RES 240K OHM 1/4W 5% 1206 SMD Crcw1206 240K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567559 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers