Vishay Precision Group RES 232 OHM 1/4W 1% 1206 SMD CRCW1206232RFKEA

Description
RES 232ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 232ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/4W 1% 1206 SMD - CRCW1206232RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/4W 1% 1206 SMD
CRCW1206232RFKEA
RES 232 OHM 1/4W 1% 1206 SMD CRCW1206232RFKEA
RES 232ohm 1/4W 1% 1206 SMD

RES 232ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-232FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232FDKR-ND
Chip Resistor - Surface Mount 541-232FDKR-ND
232 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232FCT-ND
Chip Resistor - Surface Mount 541-232FCT-ND
232 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232FTR-ND
Chip Resistor - Surface Mount 541-232FTR-ND
232 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206232RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206232RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206232RFKEA
RES SMD 232 OHM 1% 1/4W 1206

RES SMD 232 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 232R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4918
Res, Thick Film, 232R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4918
RES, THICK FILM, 232R, 1%, 0.25W, 1206, REEL; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 232R, 1%, 0.25W, 1206, REEL; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 232R, 1%, 0.25W, 1206; Resistance Vishay - 53K2168 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232R, 1%, 0.25W, 1206; Resistance Vishay
53K2168
Res, Thick Film, 232R, 1%, 0.25W, 1206; Resistance Vishay 53K2168
RES, THICK FILM, 232R, 1%, 0.25W, 1206; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 232R, 1%, 0.25W, 1206; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206232RFKEA 541-232FDKR-ND CRCW1206232RFKEA 42K4918 53K2168
Product Name RES 232 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 232R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 232R, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 232 ohms 232 ohms 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details