Vishay Precision Group RES 22 OHM 1/4W 5% 1206 SMD CRCW120622R0JNEA

Description
RES 22ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 22ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/4W 5% 1206 SMD - CRCW120622R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/4W 5% 1206 SMD
CRCW120622R0JNEA
RES 22 OHM 1/4W 5% 1206 SMD CRCW120622R0JNEA
RES 22ohm 1/4W 5% 1206 SMD

RES 22ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22ETR-ND
Chip Resistor - Surface Mount 541-22ETR-ND
22 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22EDKR-ND
Chip Resistor - Surface Mount 541-22EDKR-ND
22 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22ECT-ND
Chip Resistor - Surface Mount 541-22ECT-ND
22 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22R, 5%, 0.25W, 1206; Resistance Vishay - 59M6968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.25W, 1206; Resistance Vishay
59M6968
Res, Thick Film, 22R, 5%, 0.25W, 1206; Resistance Vishay 59M6968
RES, THICK FILM, 22R, 5%, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.25W, 1206; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 57K0578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.25W, 1206, Reel; Resistance Vishay
57K0578
Res, Thick Film, 22R, 5%, 0.25W, 1206, Reel; Resistance Vishay 57K0578
RES, THICK FILM, 22R, 5%, 0.25W, 1206, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.25W, 1206, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120622R0JNEA 541-22ETR-ND 59M6968 57K0578
Product Name RES 22 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 22R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 22R, 5%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details