Vishay Precision Group CRCW120622K6FKEA CRCW120622K6FKEA

Description
CRCW120622K6FKEA
Request a Quote Datasheet
Description
CRCW120622K6FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120622K6FKEA - CRCW120622K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120622K6FKEA
CRCW120622K6FKEA
CRCW120622K6FKEA CRCW120622K6FKEA
CRCW120622K6FKEA

CRCW120622K6FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-22.6KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.6KFCT-ND
Chip Resistor - Surface Mount 541-22.6KFCT-ND
22.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.6KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.6KFTR-ND
Chip Resistor - Surface Mount 541-22.6KFTR-ND
22.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.6KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.6KFDKR-ND
Chip Resistor - Surface Mount 541-22.6KFDKR-ND
22.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22.6 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22K6, 1%, 0.25W, 1206; Resistance Vishay - 53K2153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K6, 1%, 0.25W, 1206; Resistance Vishay
53K2153
Res, Thick Film, 22K6, 1%, 0.25W, 1206; Resistance Vishay 53K2153
RES, THICK FILM, 22K6, 1%, 0.25W, 1206; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K6, 1%, 0.25W, 1206; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K6, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4906
Res, Thick Film, 22K6, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4906
RES, THICK FILM, 22K6, 1%, 0.25W, 1206, REEL; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K6, 1%, 0.25W, 1206, REEL; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120622K6FKEA 541-22.6KFCT-ND 53K2153
Product Name CRCW120622K6FKEA Chip Resistor - Surface Mount Res, Thick Film, 22K6, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details