Vishay Precision Group RES 22K OHM 1/4W 5% 1206 SMD CRCW120622K0JNEA

Description
RES 22Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 22Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/4W 5% 1206 SMD - CRCW120622K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W 5% 1206 SMD
CRCW120622K0JNEA
RES 22K OHM 1/4W 5% 1206 SMD CRCW120622K0JNEA
RES 22Kohm 1/4W 5% 1206 SMD

RES 22Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KETR-ND
Chip Resistor - Surface Mount 541-22KETR-ND
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KECT-ND
Chip Resistor - Surface Mount 541-22KECT-ND
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KEDKR-ND
Chip Resistor - Surface Mount 541-22KEDKR-ND
22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22K, 5%, 0.25W, 1206; Resistance Vishay - 59M6967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.25W, 1206; Resistance Vishay
59M6967
Res, Thick Film, 22K, 5%, 0.25W, 1206; Resistance Vishay 59M6967
RES, THICK FILM, 22K, 5%, 0.25W, 1206; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.25W, 1206; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22K, 5%, 0.25W, 1206, Reel; Resistance Vishay - 73K0872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.25W, 1206, Reel; Resistance Vishay
73K0872
Res, Thick Film, 22K, 5%, 0.25W, 1206, Reel; Resistance Vishay 73K0872
RES, THICK FILM, 22K, 5%, 0.25W, 1206, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.25W, 1206, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120622K0JNEA 541-22KETR-ND 59M6967 73K0872
Product Name RES 22K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 22K, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 22K, 5%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers