Vishay Precision Group Chip Resistor - Surface Mount CRCW120622K0FKEA

Description
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-22.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KFDKR-ND
Chip Resistor - Surface Mount 541-22.0KFDKR-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KFCT-ND
Chip Resistor - Surface Mount 541-22.0KFCT-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KFTR-ND
Chip Resistor - Surface Mount 541-22.0KFTR-ND
22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW120622K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW120622K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW120622K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Surface Mount Resistors - 6791917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791917
Surface Mount Resistors 6791917
Vishay CRCW120622K0FKEA

Vishay CRCW120622K0FKEA

Supplier's Site
Surface Mount Resistors - 6791917P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791917P
Surface Mount Resistors 6791917P
Vishay CRCW120622K0FKEA

Vishay CRCW120622K0FKEA

Supplier's Site
Surface Mount Resistors - 1694839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694839
Surface Mount Resistors 1694839
Vishay CRCW120622K0FKEA

Vishay CRCW120622K0FKEA

Supplier's Site
Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Vishay - 53K2150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Vishay
53K2150
Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Vishay 53K2150
RES, THICK FILM, 22K, 1%, 0.25W, 1206; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.25W, 1206; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4905
Res, Thick Film, 22K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4905
RES, THICK FILM, 22K, 1%, 0.25W, 1206, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.25W, 1206, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5558 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5558
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5558
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120622K0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120622K0FKEA
Resistors - Chip Resistor - Surface Mount CRCW120622K0FKEA
RES SMD 22K OHM 1% 1/4W 1206

RES SMD 22K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-22.0KFDKR-ND CRCW120622K0FKEA 6791917 6791917P 53K2150 42K4905 61M5558 CRCW120622K0FKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 1%; Power Rating:0.2... Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 22K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details